BRIDGE RECT 1P 100V 2A TO269AA
BRIDGE RECT 1P 100V 2A TO269AA
BRIDGE RECT 1P 100V 2A TO269AA
Manufacturer: GOOD-ARK Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1075944-MB210S
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Schedule B: 8541100080, 8541100080
Bridge Rectifier, Schottky, 2.0A, 100V, TO-269AA (MBS)
BRIDGE RECTIFIER, SCHOTTKY, 2.0A Product overview: MB210S from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB210S can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 4786-MB210SCT-ND | 1075944-MB210S | 1602-MB210S | 299-MB210S |
| Product Name | Bridge Rectifiers | OEM Parts - OEM Parts (M - N) - MB210S | Schottky Bridge Rectifiers | Schottky 2.0A Diode and Rectifier |
| Rectifier Configuration / Technology | Bridge | |||
| Package | TO-269AA, 4-BESOP | TO-269AA (MBS) | Tape & Reel (TR) | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |