BRIDGE RECT 1PHASE 800V 35A KBPC
Bridge Rectifier, General Purpose, 35.0A, 800V, KBPC-W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4786-KBPC3508W-ND | 1602-KBPC3508W |
| Product Name | Bridge Rectifiers | General Purpose Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |