Bridge Rectifier, General Purpose, 25.0A, 600V, KBPC
BRIDGE RECT 1PHASE 600V 25A KBPC
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 1602-KBPC2506 | 4786-KBPC2506-ND |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers |
| Package | KBPC | 4-Square, KBPC |