BRIDGE RECT 1PHASE 50V 15A KBPC
Bridge Rectifier, General Purpose, 15A, 50V, KBPC
BRIDGE RECTIFIER, GENERAL PURPOS
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 4786-KBPC15005-ND | 1602-KBPC15005 | KBPC15005 |
| Product Name | Bridge Rectifiers | General Purpose Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, KBPC | KBPC | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VRRM | 50 volts |