DIODE ARRAY GP 350V 225MA SOT23
DIODE ARRAY GP 350V 225MA SOT23
DIODE ARRAY GP 350V 225MA SOT23
Diode, Switching, 225mA, 300V, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diode Arrays | Diodes |
| Product Number | 4786-GSMMBD3004CTR-ND | 1602-GSMMBD3004C |
| Product Name | Diode Arrays | Switching Diodes |
| Arrangement | Common Catode |