TVS, Bi-Dir, 200W, 58V, eSGA (SOD-123FL)
TVS DIODE 58VWM 93.6VC SOD123FL
TVS DIODE 58VWM 93.6VC SOD123FL
TVS DIODE 58VWM 93.6VC SOD123FL
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSMF58CA | 4786-GSMF58CADKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SOD-123; eSGA (SOD-123FL) | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |
| VWM | 58 volts | |
| Configuration | Single |