TVS, Bi-Dir, 3000W, 48V, DO-214AB (SMC)
TVS, BI-DIR, 3000W, 48V, DO-214A
TVS, BI-DIR, 3000W, 48V, DO-214A
TVS, BI-DIR, 3000W, 48V, DO-214A
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSMDJ48CA | 4786-GSMDJ48CATR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VWM | 48 volts | |
| Configuration | Single |