TVS, Uni-Dir, 3000W, 18V, DO-214AB (SMC)
TVS, UNI-DIR, 3000W, 18V, DO-214
TVS, UNI-DIR, 3000W, 18V, DO-214
TVS, UNI-DIR, 3000W, 18V, DO-214
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSMDJ18A | 4786-GSMDJ18ATR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VWM | 18 volts | |
| Configuration | Single |