TVS, BI-DIR, 3000W, 16V, DO-214A
TVS, BI-DIR, 3000W, 16V, DO-214A
TVS, BI-DIR, 3000W, 16V, DO-214A
TVS, Bi-Dir, 3000W, 16V, DO-214AB (SMC)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSMDJ16CACT-ND | 1602-GSMDJ16CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 26 volts | |
| VBR | 17.8 volts |