TVS, Uni-Dir, 600W, 58V, DO-214AC (SMA)
TVS, UNI-DIR, 600W, 58V, DO-214A
TVS, UNI-DIR, 600W, 58V, DO-214A
TVS, UNI-DIR, 600W, 58V, DO-214A
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSMA6T58A | 4786-GSMA6T58ADKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts |
| VWM | 58 volts | |
| Configuration | Single |