TVS, Bi-Dir, 600W, 22V, DO-214AC (SMA)
TVS, BI-DIR, 600W, 22V, DO-214AC
TVS, BI-DIR, 600W, 22V, DO-214AC
TVS, BI-DIR, 600W, 22V, DO-214AC
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSMA6T22CA | 4786-GSMA6T22CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts |
| VWM | 22 volts | |
| Configuration | Single |