MOSFET, N-Ch, Dual, 0.3A, 50V, SOT-363
MOSFET 2N-CH 50V 0.3A SOT363
MOSFET 2N-CH 50V 0.3A SOT363
MOSFET 2N-CH 50V 0.3A SOT363
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1602-GSFK0502 | 4786-GSFK0502DKR-ND |
| Product Name | N-Channel MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel |