MOSFET 2N-CH 60V 0.34A SOT363
MOSFET 2N-CH 60V 0.34A SOT363
MOSFET 2N-CH 60V 0.34A SOT363
MOSFET, N-Ch, Dual, 0.34A, 60V, SOT-363
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4786-GSF7002DWTR-ND | 1602-GSF7002DW |
| Product Name | FET, MOSFET Arrays | N-Channel MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT-363 |