TVS DIODE 12VWM 19.9VC ESGA
TVS DIODE 12VWM 19.9VC ESGA
TVS DIODE 12VWM 19.9VC ESGA
TVS, Uni-Dir, 200W, 12V, eSGA (SOD-123FL)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSF2TVS12ATR-ND | 1602-GSF2TVS12A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; eSGA (SOD-123FL) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 19.9 volts | |
| VBR | 13.3 volts |