TVS DIODE 7VWM 15VC DFN10062
TVS DIODE 7VWM 15VC DFN10062
TVS DIODE 7VWM 15VC DFN10062
TVS, ESD, Single, Bi-Dir, 7.0V, 0.20pF, DFN1006
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEZ7B002DKR-ND | 1602-GSEZ7B002 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006 |
| Peak Pulse Power | 37.5 watts | |
| VC | 15 volts | |
| VBR | 8.5 volts |