TVS DIODE 3.3VWM 8VC DFN1006
TVS DIODE 3.3VWM 8VC DFN1006
TVS DIODE 3.3VWM 8VC DFN1006
TVS, ESD, Single, Bi-Dir, 3.3V, DFN1006
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEZ3B120TR-ND | 1602-GSEZ3B120 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006 |
| Peak Pulse Power | 80 watts | |
| VC | 8 volts | |
| VBR | 3.8 volts |