TVS, ESD, SINGLE, BI-DIR, 24.0V,
TVS, ESD, SINGLE, BI-DIR, 24.0V,
TVS, ESD, SINGLE, BI-DIR, 24.0V,
TVS, ESD, Single, Bi-Dir, 24.0V, 10.00pF, DFN1006
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEZ24B010CT-ND | 1602-GSEZ24B010 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006 |
| Peak Pulse Power | 180 watts | |
| VC | 60 volts | |
| VBR | 27 volts |