TVS, ESD, Single, Bi-Dir, 12/5V, 32pF, DFN1006
TVS, ESD, SINGLE, BI-DIR, 12/5V,
TVS, ESD, SINGLE, BI-DIR, 12/5V,
TVS, ESD, SINGLE, BI-DIR, 12/5V,
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSEZ12B0032 | 4786-GSEZ12B0032DKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DFN1006 | 0402 (1006 Metric) |
| VWM | 12 volts | |
| Configuration | Single | |
| Peak Pulse Power | 225 watts |