TVS DIODE 5VWM 11.6VC SOD523
TVS DIODE 5VWM 11.6VC SOD523
TVS DIODE 5VWM 11.6VC SOD523
TVS, ESD, Single, Bi-Dir, 5V, SOD-523
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEV5B250DKR-ND | 1602-GSEV5B250 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 58 watts | |
| VC | 11.6 volts | |
| VBR | 5.78 volts |