TVS DIODE 5VWM 16VC SOT236L
TVS DIODE 5VWM 16VC SOT23-6L
TVS DIODE 5VWM 16VC SOT23-6L
TVS, ESD, Array, Uni-Dir, 5V, SOT-23-6L
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 4786-GSER5U002DKR-ND | 1602-GSER5U002 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6L |
| Peak Pulse Power | 80 watts | |
| VC | 16 volts |