TVS, ESD, Single, Bi-Dir, 5V, DFN0603
TVS DIODE 5VWM 12VC DFN0603
TVS DIODE 5VWM 12VC DFN0603
TVS DIODE 5VWM 12VC DFN0603
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSEN5B153 | 4786-GSEN5B153DKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DFN0603 | 0201 (0603 Metric) |
| VWM | 5 volts | |
| Configuration | Single | |
| Peak Pulse Power | 70 watts |