TVS DIODE 5VWM 20.5VC DFN0603
TVS DIODE 5VWM 20.5VC DFN0603
TVS DIODE 5VWM 20.5VC DFN0603
TVS, ESD, Single, Bi-Dir, Low Cap, 5V, DFN0603
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEN5B002TR-ND | 1602-GSEN5B002 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | DFN0603 |
| Peak Pulse Power | 60 watts | |
| VC | 20.5 volts | |
| VBR | 6.5 volts |