TVS, ESD, Single, Uni-Dir, Low Cap, 3.6V, DFN0603
TVS DIODE 3.6VWM 10VC DFN0603
TVS DIODE 3.6VWM 10VC DFN0603
TVS DIODE 3.6VWM 10VC DFN0603
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSEN3U003 | 4786-GSEN3U003DKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | DFN0603 | 0201 (0603 Metric) |
| VWM | 3.6 volts | |
| Configuration | Single | |
| Peak Pulse Power | 30 watts |