TVS DIODE 3.3VWM 20VC SOD923
TVS DIODE 3.3VWM 20VC SOD923
TVS DIODE 3.3VWM 20VC SOD923
TVS, ESD, Single, Uni-Dir, 3.3V, 0.45pF, SOD-923
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEM3U0045DKR-ND | 1602-GSEM3U0045 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-923 | SOD-923 |
| Peak Pulse Power | 80 watts | |
| VC | 20 volts | |
| VBR | 5 volts |