TVS, ESD, Single, Bi-Dir, 3.3V, 8.00pF, SOD-923
TVS DIODE 3.3VWM 12VC SOD923
TVS DIODE 3.3VWM 12VC SOD923
TVS DIODE 3.3VWM 12VC SOD923
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSEM3B200 | 4786-GSEM3B200DKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SOD-923 | SOD-923 |
| VWM | 3.3 volts | |
| Configuration | Single |