TVS, ESD, 6.5V, 3A, 0.25PF, DFN1
TVS, ESD, 6.5V, 3A, 0.25PF, DFN1
TVS, ESD, 6.5V, 3A, 0.25PF, DFN1
TVS, ESD, 6.5V, 3A, 0.25pF, DFN1210-6
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEFP5B005DKR-ND | 1602-GSEFP5B005 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 6-XFDFN | DFN1210-6 |
| Peak Pulse Power | 51 watts | |
| VC | 17 volts |