TVS, ESD, Dual, Bi-Dir 3.3V, SOD-323
TVS DIODE 3.3VWM 19VC SOD323
TVS DIODE 3.3VWM 19VC SOD323
TVS DIODE 3.3VWM 19VC SOD323
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSEDC3B010 | 4786-GSEDC3B010TR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 |
| VWM | 3.3 volts | |
| Configuration | Single | |
| Peak Pulse Power | 350 watts |