TVS, Snapback ESD, Single, Bi-Dir, 5.0V, 0.30pF, ECP0201
TVS DIODE 5VWM 6VC ECP0201
TVS DIODE 5VWM 6VC ECP0201
TVS DIODE 5VWM 6VC ECP0201
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSECA5B003 | 4786-GSECA5B003CT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | ECP0201 | 0201 (0603 Metric) |
| VWM | 5 volts | |
| Configuration | Single | |
| Peak Pulse Power | 60 watts |