TVS DIODE 12VWM 20VC SOD323
TVS DIODE 12VWM 20VC SOD323
TVS DIODE 12VWM 20VC SOD323
TVS, ESD, Single, Bi-Dir, Low Cap, 12V, SOD-323
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-GSEC12B006DKR-ND | 1602-GSEC12B006 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 550 watts | |
| VC | 20 volts | |
| VBR | 13.5 volts |