Diode, Switching, 200mA, 250V, SOT-23
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | 1602-GSBAS21C | 4786-GSBAS21CDKR-ND |
| Product Name | Switching Diodes | Diode Arrays |
| Diode Applications | Switching |