DIODE STANDARD 400V 2A DO214AA
DIODE STANDARD 400V 2A DO214AA
RECTIFIER, FAST RECOVERY, 2A, 40
Rectifier, Fast Recovery, 2A, 400V, DO-214AA (SMB)
RECTIFIER, FAST RECOVERY, 2A, 40
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 4786-GR2GDKR-ND | 1602-GR2G | GR2G |
| Product Name | Single Diodes | Fast Recovery Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | SMB; DO-214AA (SMB) | ||
| VRRM | 400 volts |