RECTIFIER, FAST RECOVERY, 1A, 80 Product overview: GR1K from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GR1K can be used for catalog matching and distributor lookup.
Rectifier, Fast Recovery, 1A, 800V, DO-214AC (SMA)
DIODE STANDARD 800V 1A DO214AC
RECTIFIER, FAST RECOVERY, 1A, 80
DIODE STANDARD 800V 1A DO214AC
RECTIFIER, FAST RECOVERY, 1A, 80
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-GR1K | 1602-GR1K | 4786-GR1KDKR-ND | GR1K |
| Product Name | 1A Diode and Rectifier | Fast Recovery Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| VRRM | 800 volts |