Win Source Part Number: 1366736-GR1D
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Good-Ark Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 7.6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE STANDARD 200V 1A DO214AC
DIODE STANDARD 200V 1A DO214AC
RECTIFIER, FAST RECOVERY, 1A, 20
Rectifier, Fast Recovery, 1A, 200V, DO-214AC (SMA)
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 1366736-GR1D | 4786-GR1DDKR-ND | 1602-GR1D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Fast Recovery Rectifiers |
| Configuration | Single | ||
| Package | DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VF | 1.3 volts | ||
| VR | 200 volts | ||
| IR | 0.0050 mA |