Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
1.3V@1.5A 250ns 1.5A 600V DO-15 Fast recovery/high efficiency diode ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | FR155 | FR155 |
| Product Name | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Diode Applications | Rectifier | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| RoHS Compliant | RoHS |