Diode, Zener, 0.3W, 3.3V, SOT-23
DIODE ZENER 3.3V 350MW SOT23
DIODE ZENER 3.3V 350MW SOT23
DIODE ZENER 3.3V 350MW SOT23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-BZX84C3V3 | 4786-BZX84C3V3CT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOT23; SOT-23 |