DIODE ZENER 10V 350MW SOT23
DIODE ZENER 10V 350MW SOT23
DIODE ZENER 10V 350MW SOT23
Diode, Zener, 0.3W, 10V, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-BZX84C10TR-ND | 1602-BZX84C10 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |