DIODE ZENER 4.7V 400MW SOD80
DIODE ZENER 4.7V 400MW SOD80
DIODE ZENER 4.7V 400MW SOD80
Diode, Zener, 0.50W, 4.7V, ±2%, MiniMELF Glass (SOD-80)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-BZV55-B4V7DKR-ND | 1602-BZV55-B4V7 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) |