DIODE ZENER 6.2V 500MW SOD323
DIODE ZENER 6.2V 500MW SOD323
DIODE ZENER 6.2V 500MW SOD323
Diode, Zener, 0.5W, 6.2V, SOD-323
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-BZT52C6V2SDKR-ND | 1602-BZT52C6V2S |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |