DIODE, ZENER, 0.5W, 6.2V, SOD-12 Product overview: BZT52C6V2 from Good Ark Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 6.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2 can be used for catalog matching and distributor lookup.
Diode, Zener, 0.5W, 6.2V, SOD-123
DIODE ZENER 6.2V 500MW SOD123
DIODE ZENER 6.2V 500MW SOD123
DIODE ZENER 6.2V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-BZT52C6V2 | 1602-BZT52C6V2 | 4786-BZT52C6V2TR-ND |
| Product Name | 0.5W 6.2V Zener Diode | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 |