Diode, Zener, 0.5W, 5.1V, SOD-323
DIODE ZENER 5.1V 500MW SOD323
DIODE ZENER 5.1V 500MW SOD323
DIODE ZENER 5.1V 500MW SOD323
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-BZT52C5V1S | 4786-BZT52C5V1SCT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-323; SOD-323 |