DIODE ZENER 22V 200MW SOD323
DIODE ZENER 22V 200MW SOD323
DIODE ZENER 22V 200MW SOD323
Diode, Zener, 0.50W, 22.0V, ±5%, SOD-323
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-BZT52C22STR-ND | 1602-BZT52C22S |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |