Diode, Zener, 0.5W, 39V, SOD-123
DIODE ZENER 39V 500MW SOD123
DIODE ZENER 39V 500MW SOD123
DIODE ZENER 39V 500MW SOD123
DIODE, ZENER, 0.5W, 39V, SOD-123
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1602-BZT52B39 | 4786-BZT52B39DKR-ND | BZT52B39 |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 39 volts | 39 volts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |