DIODE ZENER 13V 500MW SOD123
DIODE ZENER 13V 500MW SOD123
DIODE ZENER 13V 500MW SOD123
Diode, Zener, 0.5W, 13V, SOD-123
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-BZT52B13DKR-ND | 1602-BZT52B13 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |