Diode, Zener, 0.5W, 12V, SOD-123
DIODE ZENER 12V 500MW SOD123
DIODE ZENER 12V 500MW SOD123
DIODE ZENER 12V 500MW SOD123
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-BZT52B12 | 4786-BZT52B12DKR-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-123; SOD-123 |