Diode, Zener, 0.50W, 11.0V, ±2%, MICRO-MELF
DIODE ZENER 11V 500MW MICROMELF
DIODE ZENER 11V 500MW MICROMELF
DIODE ZENER 11V 500MW MICROMELF
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-BZM55-B11 | 4786-BZM55-B11CT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | MicroMELF; MICRO-MELF |