Good-Ark Semiconductor Switching Diodes BAV20WS

Description
Diode, Switching, 400mA, 200V, SOD-323
Request a Quote Datasheet
Description
Diode, Switching, 400mA, 200V, SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 1602-BAV20WS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Switching Diodes
1602-BAV20WS
Switching Diodes 1602-BAV20WS
Diode, Switching, 400mA, 200V, SOD-323

Diode, Switching, 400mA, 200V, SOD-323

Supplier's Site Datasheet
Single Diodes - 4786-BAV20WSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAV20WSCT-ND
Single Diodes 4786-BAV20WSCT-ND
DIODE, SWITCHING, 400MA, 200V, S

DIODE, SWITCHING, 400MA, 200V, S

Buy Now Datasheet
Single Diodes - 4786-BAV20WSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAV20WSDKR-ND
Single Diodes 4786-BAV20WSDKR-ND
DIODE STANDARD 150V 200MA SOD323

DIODE STANDARD 150V 200MA SOD323

Buy Now Datasheet
Single Diodes - 4786-BAV20WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAV20WSTR-ND
Single Diodes 4786-BAV20WSTR-ND
DIODE STANDARD 150V 200MA SOD323

DIODE STANDARD 150V 200MA SOD323

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Diodes Diodes
Product Number 1602-BAV20WS 4786-BAV20WSCT-ND
Product Name Switching Diodes Single Diodes
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details