Good-Ark Semiconductor Diode Arrays BAT54S

Description
DIODE ARR SCHOTT 30V 200MA SOT23
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 4786-BAT54SCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
4786-BAT54SCT-ND
Diode Arrays 4786-BAT54SCT-ND
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 4786-BAT54STR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
4786-BAT54STR-ND
Diode Arrays 4786-BAT54STR-ND
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 4786-BAT54SDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
4786-BAT54SDKR-ND
Diode Arrays 4786-BAT54SDKR-ND
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Buy Now Datasheet
Schottky Diodes - 1602-BAT54S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Schottky Diodes
1602-BAT54S
Schottky Diodes 1602-BAT54S
Diode, Schottky, 200mA, 30V, SOT-23

Diode, Schottky, 200mA, 30V, SOT-23

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Diode Arrays Schottky Diodes
Product Number 4786-BAT54SCT-ND 1602-BAT54S
Product Name Diode Arrays Schottky Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
General-purpose dual Schottky diode - BAS70-07-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
2 suppliers