TVS DIODE 36VWM 58.2VC DO214AB
TVS DIODE 36VWM 58.2VC DO214AB
TVS DIODE 36VWM 58.2VC DO214AB
TVS, Uni-Dir, 3000W, 36V, DO-214AB (SMC)
TVS, UNI-DIR, 3000W, 36V, DO-214
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-3.0SMCJ36ACT-ND | 1602-3.0SMCJ36A | 3.0SMCJ36A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |
| VC | 58.2 volts | 58.2 volts | |
| VBR | 40 volts | 40 volts |