DIODE ZENER 150V 550MW DO214AA
DIODE ZENER 150V 550MW DO214AA
DIODE ZENER 150V 550MW DO214AA
Diode, Zener, 3.00W, 150.0V, ±5%, DO-214AA (SMB)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-3.0SMBZ150ACT-ND | 1602-3.0SMBZ150A |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |