Diode, Zener, 0.30W, 13.0V, ±5%, DO-214AA (SMB)
DIODE ZENER 13V 3W DO214AA
DIODE ZENER 13V 3W DO214AA
DIODE ZENER 13V 3W DO214AA
DIODE, ZENER, 0.30W, 13.0V, 5%,
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1602-1SMB5928B | 4786-1SMB5928BCT-ND | 1SMB5928B |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA (SMB); SMB | DO-214AA (SMB); SMB | |
| VZ | 13 volts | 13 volts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |